Integrated Device Technology Low Skew,1-to-16 LVCMOS/LVTTL Fanout Buffer 83115BRILFT

Description
The 83115I is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 83115I single-ended clock input accepts LVCMOS or LVTTL input levels. The 83115I operates at full 3.3V supply mode over the industrial temperature range. Guaranteed output and part-to-part skew characteristics make the 83115I ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet
Description
The 83115I is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 83115I single-ended clock input accepts LVCMOS or LVTTL input levels. The 83115I operates at full 3.3V supply mode over the industrial temperature range. Guaranteed output and part-to-part skew characteristics make the 83115I ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-16 LVCMOS/LVTTL Fanout Buffer - 83115BRILFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-16 LVCMOS/LVTTL Fanout Buffer
83115BRILFT
Low Skew,1-to-16 LVCMOS/LVTTL Fanout Buffer 83115BRILFT
The 83115I is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 83115I single-ended clock input accepts LVCMOS or LVTTL input levels. The 83115I operates at full 3.3V supply mode over the industrial temperature range. Guaranteed output and part-to-part skew characteristics make the 83115I ideal for those clock distribution applications demanding well defined performance and repeatability.

The 83115I is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 83115I single-ended clock input accepts LVCMOS or LVTTL input levels. The 83115I operates at full 3.3V supply mode over the industrial temperature range. Guaranteed output and part-to-part skew characteristics make the 83115I ideal for those clock distribution applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 83115BRILFT
Product Name Low Skew,1-to-16 LVCMOS/LVTTL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-013 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 722-SI2404-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers