Integrated Device Technology 6-Bit,2:1 Single-Ended LVCMOS Multiplexer 83056AGI-01LF

Description
The 83056I-01 is a 6-bit, 2:1, Single-ended LVCMOS Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83056I-01 has two selectable single-ended LVCMOS clock inputs and six single-ended LVCMOS clock outputs. The outputs have a VDDO which may be set at 3.3V, 2.5V, or 1.8V, making the device ideal for use in voltage translation applications. An output enable pin places the output in a high impedance state which may be useful for testing or debug. Possible applications include systems with up to 6 transceivers which need to be independently set for different rates. For example, a board may have six transceivers, each of which need to be independently configured for 1 Gigabit Ethernet or 1 Gigabit Fibre Channel rates. Another possible application may require the ports to be independently set for FEC (Forward Error Correction) or non- FEC rates. The device operates up to 250MHz and is packaged in a 20 TSSOP .
Datasheet
Description
The 83056I-01 is a 6-bit, 2:1, Single-ended LVCMOS Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83056I-01 has two selectable single-ended LVCMOS clock inputs and six single-ended LVCMOS clock outputs. The outputs have a VDDO which may be set at 3.3V, 2.5V, or 1.8V, making the device ideal for use in voltage translation applications. An output enable pin places the output in a high impedance state which may be useful for testing or debug. Possible applications include systems with up to 6 transceivers which need to be independently set for different rates. For example, a board may have six transceivers, each of which need to be independently configured for 1 Gigabit Ethernet or 1 Gigabit Fibre Channel rates. Another possible application may require the ports to be independently set for FEC (Forward Error Correction) or non- FEC rates. The device operates up to 250MHz and is packaged in a 20 TSSOP .
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Bit,2:1 Single-Ended LVCMOS Multiplexer - 83056AGI-01LF - Integrated Device Technology
San Jose, CA, USA
6-Bit,2:1 Single-Ended LVCMOS Multiplexer
83056AGI-01LF
6-Bit,2:1 Single-Ended LVCMOS Multiplexer 83056AGI-01LF
The 83056I-01 is a 6-bit, 2:1, Single-ended LVCMOS Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83056I-01 has two selectable single-ended LVCMOS clock inputs and six single-ended LVCMOS clock outputs. The outputs have a VDDO which may be set at 3.3V, 2.5V, or 1.8V, making the device ideal for use in voltage translation applications. An output enable pin places the output in a high impedance state which may be useful for testing or debug. Possible applications include systems with up to 6 transceivers which need to be independently set for different rates. For example, a board may have six transceivers, each of which need to be independently configured for 1 Gigabit Ethernet or 1 Gigabit Fibre Channel rates. Another possible application may require the ports to be independently set for FEC (Forward Error Correction) or non- FEC rates. The device operates up to 250MHz and is packaged in a 20 TSSOP .

The 83056I-01 is a 6-bit, 2:1, Single-ended LVCMOS Multiplexer and a member of the family of High Performance Clock Solutions from IDT . The 83056I-01 has two selectable single-ended LVCMOS clock inputs and six single-ended LVCMOS clock outputs. The outputs have a VDDO which may be set at 3.3V, 2.5V, or 1.8V, making the device ideal for use in voltage translation applications. An output enable pin places the output in a high impedance state which may be useful for testing or debug. Possible applications include systems with up to 6 transceivers which need to be independently set for different rates. For example, a board may have six transceivers, each of which need to be independently configured for 1 Gigabit Ethernet or 1 Gigabit Fibre Channel rates. Another possible application may require the ports to be independently set for FEC (Forward Error Correction) or non- FEC rates. The device operates up to 250MHz and is packaged in a 20 TSSOP .

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 83056AGI-01LF
Product Name 6-Bit,2:1 Single-Ended LVCMOS Multiplexer
Technology CMOS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-445 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3056-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers