Integrated Device Technology Low Skew,1-to-18 LVPECL-to-LVCMOS / LVTTL Fanout Buffer 83940DY-01LFT

Description
The 83940-01 is a low skew, 1-to-18 LVPECL -to- LVCMOS / LVTTL Fanout Buffer. The 83940-01 has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL , CML or SSTL input levels. The single ended clock input accepts LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased from 18 to 36 by utilizing the ability of the outputs to drive two series terminated lines. The 83940-01 is characterized at full 3.3V, full 2.5V and mixed 3.3V input and 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83940-01 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet
Description
The 83940-01 is a low skew, 1-to-18 LVPECL -to- LVCMOS / LVTTL Fanout Buffer. The 83940-01 has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL , CML or SSTL input levels. The single ended clock input accepts LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased from 18 to 36 by utilizing the ability of the outputs to drive two series terminated lines. The 83940-01 is characterized at full 3.3V, full 2.5V and mixed 3.3V input and 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83940-01 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-18 LVPECL-to-LVCMOS / LVTTL Fanout Buffer - 83940DY-01LFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-18 LVPECL-to-LVCMOS / LVTTL Fanout Buffer
83940DY-01LFT
Low Skew,1-to-18 LVPECL-to-LVCMOS / LVTTL Fanout Buffer 83940DY-01LFT
The 83940-01 is a low skew, 1-to-18 LVPECL -to- LVCMOS / LVTTL Fanout Buffer. The 83940-01 has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL , CML or SSTL input levels. The single ended clock input accepts LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased from 18 to 36 by utilizing the ability of the outputs to drive two series terminated lines. The 83940-01 is characterized at full 3.3V, full 2.5V and mixed 3.3V input and 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83940-01 ideal for those clock distribution applications demanding well defined performance and repeatability.

The 83940-01 is a low skew, 1-to-18 LVPECL -to- LVCMOS / LVTTL Fanout Buffer. The 83940-01 has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL , CML or SSTL input levels. The single ended clock input accepts LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50Ω series or parallel terminated transmission lines. The effective fanout can be increased from 18 to 36 by utilizing the ability of the outputs to drive two series terminated lines. The 83940-01 is characterized at full 3.3V, full 2.5V and mixed 3.3V input and 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83940-01 ideal for those clock distribution applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 83940DY-01LFT
Product Name Low Skew,1-to-18 LVPECL-to-LVCMOS / LVTTL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QPM2637TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-SMD Module
Pins 28 #
View Details
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-SI3208-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers