Integrated Device Technology Low Skew,1-to-8 Differential/LVCMOS-to-LVCMOS Fanout Buffer 8308AGILF

Description
The 8308I is a low-skew, 1-to-8 Fanout Buffer. The 8308I has two selectable clock inputs. The CLK , nCLK pair can accept most differential input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50? series or parallel terminated transmission lines. The effective fanout can be increased from 8 to 16 by utilizing the ability of the outputs to drive two series terminated transmission lines. The 8308I is characterized for 3.3V core/3.3V output, 3.3V core/2.5V output or 2.5V core/2.5V output operation. Guaranteed output and part-part skew characteristics make the 8308I ideal for those clock distribution applications requiring well defined performance and repeatability.
Datasheet
Description
The 8308I is a low-skew, 1-to-8 Fanout Buffer. The 8308I has two selectable clock inputs. The CLK , nCLK pair can accept most differential input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50? series or parallel terminated transmission lines. The effective fanout can be increased from 8 to 16 by utilizing the ability of the outputs to drive two series terminated transmission lines. The 8308I is characterized for 3.3V core/3.3V output, 3.3V core/2.5V output or 2.5V core/2.5V output operation. Guaranteed output and part-part skew characteristics make the 8308I ideal for those clock distribution applications requiring well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-8 Differential/LVCMOS-to-LVCMOS Fanout Buffer - 8308AGILF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-8 Differential/LVCMOS-to-LVCMOS Fanout Buffer
8308AGILF
Low Skew,1-to-8 Differential/LVCMOS-to-LVCMOS Fanout Buffer 8308AGILF
The 8308I is a low-skew, 1-to-8 Fanout Buffer. The 8308I has two selectable clock inputs. The CLK , nCLK pair can accept most differential input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50? series or parallel terminated transmission lines. The effective fanout can be increased from 8 to 16 by utilizing the ability of the outputs to drive two series terminated transmission lines. The 8308I is characterized for 3.3V core/3.3V output, 3.3V core/2.5V output or 2.5V core/2.5V output operation. Guaranteed output and part-part skew characteristics make the 8308I ideal for those clock distribution applications requiring well defined performance and repeatability.

The 8308I is a low-skew, 1-to-8 Fanout Buffer. The 8308I has two selectable clock inputs. The CLK , nCLK pair can accept most differential input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50? series or parallel terminated transmission lines. The effective fanout can be increased from 8 to 16 by utilizing the ability of the outputs to drive two series terminated transmission lines. The 8308I is characterized for 3.3V core/3.3V output, 3.3V core/2.5V output or 2.5V core/2.5V output operation. Guaranteed output and part-part skew characteristics make the 8308I ideal for those clock distribution applications requiring well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8308AGILF
Product Name Low Skew,1-to-8 Differential/LVCMOS-to-LVCMOS Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 702-SI3050-E1-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers