Integrated Device Technology Low Skew,1-to-16 LVCMOS/LVTTL Fanout Buffer 8343AY-01LFT

Description
The 8343-01 is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8343-01 single ended clock input accepts LVCMOS or LVTTL input levels. The 8343-01 operates at 3.3V, 2.5V and mixed 3.3V input and 2.5V supply modes over the commercial temperature range. Guaranteed output and part-to-part skew characteristics make the 8343-01 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet
Description
The 8343-01 is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8343-01 single ended clock input accepts LVCMOS or LVTTL input levels. The 8343-01 operates at 3.3V, 2.5V and mixed 3.3V input and 2.5V supply modes over the commercial temperature range. Guaranteed output and part-to-part skew characteristics make the 8343-01 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-16 LVCMOS/LVTTL Fanout Buffer - 8343AY-01LFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-16 LVCMOS/LVTTL Fanout Buffer
8343AY-01LFT
Low Skew,1-to-16 LVCMOS/LVTTL Fanout Buffer 8343AY-01LFT
The 8343-01 is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8343-01 single ended clock input accepts LVCMOS or LVTTL input levels. The 8343-01 operates at 3.3V, 2.5V and mixed 3.3V input and 2.5V supply modes over the commercial temperature range. Guaranteed output and part-to-part skew characteristics make the 8343-01 ideal for those clock distribution applications demanding well defined performance and repeatability.

The 8343-01 is a low skew, 1-to-16 LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . The 8343-01 single ended clock input accepts LVCMOS or LVTTL input levels. The 8343-01 operates at 3.3V, 2.5V and mixed 3.3V input and 2.5V supply modes over the commercial temperature range. Guaranteed output and part-to-part skew characteristics make the 8343-01 ideal for those clock distribution applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8343AY-01LFT
Product Name Low Skew,1-to-16 LVCMOS/LVTTL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - AWL9583V2 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
Package Type 16-XFQFN Exposed Pad
View Details