Integrated Device Technology Interface - Interface - Telecom - 82V2058BB 82V2058BB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766297-82V2058BB Packaging: Tray Package: 160-BGA Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Line Interface Unit (LIU) Part Status: Obsolete(EOL) Family Name: 82V2058 Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PBGA (15x15) Alternative Parts (Cross-Reference): 82V2058BB8; 82V2058BBG; 82V2058BBG8; Introduction Date: November 04, 2001 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766297-82V2058BB Packaging: Tray Package: 160-BGA Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Line Interface Unit (LIU) Part Status: Obsolete(EOL) Family Name: 82V2058 Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PBGA (15x15) Alternative Parts (Cross-Reference): 82V2058BB8; 82V2058BBG; 82V2058BBG8; Introduction Date: November 04, 2001 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - 82V2058BB - 766297-82V2058BB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - 82V2058BB
766297-82V2058BB
Interface - Interface - Telecom - 82V2058BB 766297-82V2058BB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766297-82V2058BB Packaging: Tray Package: 160-BGA Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Line Interface Unit (LIU) Part Status: Obsolete(EOL) Family Name: 82V2058 Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PBGA (15x15) Alternative Parts (Cross-Reference): 82V2058BB8; 82V2058BBG; 82V2058BBG8; Introduction Date: November 04, 2001 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766297-82V2058BB
Packaging: Tray
Package: 160-BGA
Mounting: SMD
Operating Supply Voltage: 3.13 V ~ 3.47 V
Function: Line Interface Unit (LIU)
Part Status: Obsolete(EOL)
Family Name: 82V2058
Categories: Integrated Circuits (ICs)
Manufacturer Package: 160-PBGA (15x15)
Alternative Parts (Cross-Reference): 82V2058BB8; 82V2058BBG; 82V2058BBG8;
Introduction Date: November 04, 2001
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 766297-82V2058BB
Product Name Interface - Interface - Telecom - 82V2058BB
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details