Integrated Device Technology Low Skew,1-to-18 LVPECL-to-LVCMOS/LVTTL Fanout Buffer 83940DYI-01LF

Description
The 83940I-01 is a low skew, 1-to-18 LVPECL -to- LVCMOS / LVTTL Fanout Buffer. The 83940I-01 has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL or SSTL input levels. The single-ended clock input accepts LVCMOS or LVTTL input levels. The 83940I-01 is characterized at full 3.3V, full 2.5V and mixed 3.3V input and 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83940I-01 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet
Description
The 83940I-01 is a low skew, 1-to-18 LVPECL -to- LVCMOS / LVTTL Fanout Buffer. The 83940I-01 has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL or SSTL input levels. The single-ended clock input accepts LVCMOS or LVTTL input levels. The 83940I-01 is characterized at full 3.3V, full 2.5V and mixed 3.3V input and 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83940I-01 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-18 LVPECL-to-LVCMOS/LVTTL Fanout Buffer - 83940DYI-01LF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-18 LVPECL-to-LVCMOS/LVTTL Fanout Buffer
83940DYI-01LF
Low Skew,1-to-18 LVPECL-to-LVCMOS/LVTTL Fanout Buffer 83940DYI-01LF
The 83940I-01 is a low skew, 1-to-18 LVPECL -to- LVCMOS / LVTTL Fanout Buffer. The 83940I-01 has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL or SSTL input levels. The single-ended clock input accepts LVCMOS or LVTTL input levels. The 83940I-01 is characterized at full 3.3V, full 2.5V and mixed 3.3V input and 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83940I-01 ideal for those clock distribution applications demanding well defined performance and repeatability.

The 83940I-01 is a low skew, 1-to-18 LVPECL -to- LVCMOS / LVTTL Fanout Buffer. The 83940I-01 has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL or SSTL input levels. The single-ended clock input accepts LVCMOS or LVTTL input levels. The 83940I-01 is characterized at full 3.3V, full 2.5V and mixed 3.3V input and 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83940I-01 ideal for those clock distribution applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 83940DYI-01LF
Product Name Low Skew,1-to-18 LVPECL-to-LVCMOS/LVTTL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5364CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Telecom - SI3202-G-FS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers