Integrated Device Technology Low Skew,1-to-4,Crystal-to-LVCMOS/LVTTL Fanout Buffer 83904AGI-02LF

Description
The 83904I-02 is a low skew, high performance 1-to-4 Crystal-to- LVCMOS Fanout Buffer. The 83904I-02 has selectable single-ended clock or two crystal-oscillator inputs. There is an output enable to disable the outputs by placing them into a high-impedance state. Guaranteed output and part-to-part skew characteristics make the 83904I-02 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 83904I-02 is a low skew, high performance 1-to-4 Crystal-to- LVCMOS Fanout Buffer. The 83904I-02 has selectable single-ended clock or two crystal-oscillator inputs. There is an output enable to disable the outputs by placing them into a high-impedance state. Guaranteed output and part-to-part skew characteristics make the 83904I-02 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4,Crystal-to-LVCMOS/LVTTL Fanout Buffer - 83904AGI-02LF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4,Crystal-to-LVCMOS/LVTTL Fanout Buffer
83904AGI-02LF
Low Skew,1-to-4,Crystal-to-LVCMOS/LVTTL Fanout Buffer 83904AGI-02LF
The 83904I-02 is a low skew, high performance 1-to-4 Crystal-to- LVCMOS Fanout Buffer. The 83904I-02 has selectable single-ended clock or two crystal-oscillator inputs. There is an output enable to disable the outputs by placing them into a high-impedance state. Guaranteed output and part-to-part skew characteristics make the 83904I-02 ideal for those applications demanding well defined performance and repeatability.

The 83904I-02 is a low skew, high performance 1-to-4 Crystal-to- LVCMOS Fanout Buffer. The 83904I-02 has selectable single-ended clock or two crystal-oscillator inputs. There is an output enable to disable the outputs by placing them into a high-impedance state.

Guaranteed output and part-to-part skew characteristics make the 83904I-02 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 83904AGI-02LF
Product Name Low Skew,1-to-4,Crystal-to-LVCMOS/LVTTL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1092790-SI2493-C-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1220347 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details