Integrated Device Technology Low Skew, 1-to-8 LVCMOS Clock Multiplier/Zero Delay Buffer 8752CYLF

Description
The 8752 is a low voltage, low skew LVCMOS clock generator. With output frequencies up to 240MHz, the 8752 is targeted for high performance clock applcations. Along with a fully integrated PLL , the 8752 contains frequency configurable outputs and an external feedback input for regenerating clocks with "zero delay". Dual clock inputs, CLK0 and CLK1 , support redundant clock applications. The CLK_SEL input determines which reference clock is used. The output divider values of Bank A and B are controlled by the DIV_SELA0:1, and DIV_SELB0:1, respectively. For test and system debug purposes, the PLL_SEL input allows the PLL to be bypassed. When HIGH , the MR /nOE input resets the internal dividers and forces the outputs to the high impedance state. The low impedance LVCMOS outputs of the 8752 are designed to drive terminated transmission lines. The effective fanout of each output can be doubled by utilizing the ability of each output to drive two series terminated transmission lines.
Datasheet
Description
The 8752 is a low voltage, low skew LVCMOS clock generator. With output frequencies up to 240MHz, the 8752 is targeted for high performance clock applcations. Along with a fully integrated PLL , the 8752 contains frequency configurable outputs and an external feedback input for regenerating clocks with "zero delay". Dual clock inputs, CLK0 and CLK1 , support redundant clock applications. The CLK_SEL input determines which reference clock is used. The output divider values of Bank A and B are controlled by the DIV_SELA0:1, and DIV_SELB0:1, respectively. For test and system debug purposes, the PLL_SEL input allows the PLL to be bypassed. When HIGH , the MR /nOE input resets the internal dividers and forces the outputs to the high impedance state. The low impedance LVCMOS outputs of the 8752 are designed to drive terminated transmission lines. The effective fanout of each output can be doubled by utilizing the ability of each output to drive two series terminated transmission lines.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew, 1-to-8 LVCMOS Clock Multiplier/Zero Delay Buffer - 8752CYLF - Integrated Device Technology
San Jose, CA, USA
Low Skew, 1-to-8 LVCMOS Clock Multiplier/Zero Delay Buffer
8752CYLF
Low Skew, 1-to-8 LVCMOS Clock Multiplier/Zero Delay Buffer 8752CYLF
The 8752 is a low voltage, low skew LVCMOS clock generator. With output frequencies up to 240MHz, the 8752 is targeted for high performance clock applcations. Along with a fully integrated PLL , the 8752 contains frequency configurable outputs and an external feedback input for regenerating clocks with "zero delay". Dual clock inputs, CLK0 and CLK1 , support redundant clock applications. The CLK_SEL input determines which reference clock is used. The output divider values of Bank A and B are controlled by the DIV_SELA0:1, and DIV_SELB0:1, respectively. For test and system debug purposes, the PLL_SEL input allows the PLL to be bypassed. When HIGH , the MR /nOE input resets the internal dividers and forces the outputs to the high impedance state. The low impedance LVCMOS outputs of the 8752 are designed to drive terminated transmission lines. The effective fanout of each output can be doubled by utilizing the ability of each output to drive two series terminated transmission lines.

The 8752 is a low voltage, low skew LVCMOS clock generator. With output frequencies up to 240MHz, the 8752 is targeted for high performance clock applcations. Along with a fully integrated PLL , the 8752 contains frequency configurable outputs and an external feedback input for regenerating clocks with "zero delay".

Dual clock inputs, CLK0 and CLK1 , support redundant clock applications. The CLK_SEL input determines which reference clock is used. The output divider values of Bank A and B are controlled by the DIV_SELA0:1, and DIV_SELB0:1, respectively.

For test and system debug purposes, the PLL_SEL input allows the PLL to be bypassed. When HIGH , the MR /nOE input resets the internal dividers and forces the outputs to the high impedance state.

The low impedance LVCMOS outputs of the 8752 are designed to drive terminated transmission lines. The effective fanout of each output can be doubled by utilizing the ability of each output to drive two series terminated transmission lines.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8752CYLF
Product Name Low Skew, 1-to-8 LVCMOS Clock Multiplier/Zero Delay Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Line Interface ICs - 1900605 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
 - 2910/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details