Integrated Device Technology Interface - Interface - Specialized - 89HPES24N3AZGBXG 89HPES24N3AZGBXG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751610-89HPES24N3AZG BXG Series: PRECISE Packaging: Tray Package: 420-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES24N3A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 420-SBGA (27x27) Alternative Parts (Cross-Reference): 89HPES24N3A1ZCBX; 89HPES24N3AZGBX; 89HPES24T3G2ZCAL; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751610-89HPES24N3AZG BXG Series: PRECISE Packaging: Tray Package: 420-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES24N3A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 420-SBGA (27x27) Alternative Parts (Cross-Reference): 89HPES24N3A1ZCBX; 89HPES24N3AZGBX; 89HPES24T3G2ZCAL; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES24N3AZGBXG - 751610-89HPES24N3AZGBXG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES24N3AZGBXG
751610-89HPES24N3AZGBXG
Interface - Interface - Specialized - 89HPES24N3AZGBXG 751610-89HPES24N3AZGBXG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 751610-89HPES24N3AZG BXG Series: PRECISE Packaging: Tray Package: 420-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES24N3A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 420-SBGA (27x27) Alternative Parts (Cross-Reference): 89HPES24N3A1ZCBX; 89HPES24N3AZGBX; 89HPES24T3G2ZCAL; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 751610-89HPES24N3AZGBXG
Series: PRECISE
Packaging: Tray
Package: 420-LBGA
Applications: Switch Interfacing
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: PCI Express
Family Name: 89HPES24N3A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 420-SBGA (27x27)
Alternative Parts (Cross-Reference): 89HPES24N3A1ZCBX; 89HPES24N3AZGBX; 89HPES24T3G2ZCAL;
Introduction Date: April 13, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 751610-89HPES24N3AZGBXG
Product Name Interface - Interface - Specialized - 89HPES24N3AZGBXG
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 2966PC - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-447 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Controllers - CG7983AMT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers