Integrated Device Technology Low Skew,1-to-2,Differential-to-LVPECL/ECL Fanout Buffer 85311AMLFT

Description
The 85311 is a low skew, high perfor- mance 1-to-2 Differential-to-2.5V /3.3V ECL / LVPECL Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels.The 85311 is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output and part-to-part skew characteristics make the 85311 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet
Description
The 85311 is a low skew, high perfor- mance 1-to-2 Differential-to-2.5V /3.3V ECL / LVPECL Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels.The 85311 is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output and part-to-part skew characteristics make the 85311 ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-2,Differential-to-LVPECL/ECL Fanout Buffer - 85311AMLFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-2,Differential-to-LVPECL/ECL Fanout Buffer
85311AMLFT
Low Skew,1-to-2,Differential-to-LVPECL/ECL Fanout Buffer 85311AMLFT
The 85311 is a low skew, high perfor- mance 1-to-2 Differential-to-2.5V /3.3V ECL / LVPECL Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels.The 85311 is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output and part-to-part skew characteristics make the 85311 ideal for those clock distribution applications demanding well defined performance and repeatability.

The 85311 is a low skew, high perfor- mance 1-to-2 Differential-to-2.5V/3.3V ECL / LVPECL Fanout Buffer. The CLK , nCLK pair can accept most standard differential input levels.The 85311 is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output and part-to-part skew characteristics make the 85311 ideal for those clock distribution applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 85311AMLFT
Product Name Low Skew,1-to-2,Differential-to-LVPECL/ECL Fanout Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface Transceiver IC - 879-DW1000-I-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261052-SI2404-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers