Integrated Device Technology Low Skew,1-to-18 LVPECL-to-LVCMOS/LVTTL Fanout Buffer 83940DYILF

Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 87016I - Low Skew,1-to-16 LVCMOS/LVTTL Clock Generator Alternative for 83940DKILF/T The 83940DI is a low skew, 1-to-18 LVPECL - to- LVCMOS / LVTTL Fanout Buffer. The 83940DI has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The 83940DI is characterized at full 3.3V and 2.5V or mixed 3.3V core, 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83940DI ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet
Description
Alternative Products NOTICE - The following device(s) are recommended alternatives: 87016I - Low Skew,1-to-16 LVCMOS/LVTTL Clock Generator Alternative for 83940DKILF/T The 83940DI is a low skew, 1-to-18 LVPECL - to- LVCMOS / LVTTL Fanout Buffer. The 83940DI has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The 83940DI is characterized at full 3.3V and 2.5V or mixed 3.3V core, 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83940DI ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-18 LVPECL-to-LVCMOS/LVTTL Fanout Buffer - 83940DYILF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-18 LVPECL-to-LVCMOS/LVTTL Fanout Buffer
83940DYILF
Low Skew,1-to-18 LVPECL-to-LVCMOS/LVTTL Fanout Buffer 83940DYILF
Alternative Products NOTICE - The following device(s) are recommended alternatives: 87016I - Low Skew,1-to-16 LVCMOS/LVTTL Clock Generator Alternative for 83940DKILF/T The 83940DI is a low skew, 1-to-18 LVPECL - to- LVCMOS / LVTTL Fanout Buffer. The 83940DI has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The 83940DI is characterized at full 3.3V and 2.5V or mixed 3.3V core, 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83940DI ideal for those clock distribution applications demanding well defined performance and repeatability.

Alternative Products
NOTICE - The following device(s) are recommended alternatives: 87016I - Low Skew,1-to-16 LVCMOS/LVTTL Clock Generator Alternative for 83940DKILF/T

The 83940DI is a low skew, 1-to-18 LVPECL - to- LVCMOS / LVTTL Fanout Buffer. The 83940DI has two selectable clock inputs. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The LVCMOS_CLK can accept LVCMOS or LVTTL input levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50Ω series or parallel terminated transmission lines. The 83940DI is characterized at full 3.3V and 2.5V or mixed 3.3V core, 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 83940DI ideal for those clock distribution applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 83940DYILF
Product Name Low Skew,1-to-18 LVPECL-to-LVCMOS/LVTTL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-179 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) -  - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transmitter
Supply Voltage Other; 3V
View Details