Integrated Device Technology Low Skew,1-to-2,Differential-to-LVCMOS/LVTTL Fanout Buffer 83026AMILFT

Description
The 83026I is a low skew, 1-to-2 Differential-to- LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT .The differential input can accept most differential signal types ( LVDS , LVHSTL , LVPECL , SSTL , and HCSL ) and translate to two single-ended LVCMOS / LVTTL outputs with a maximum output skew of 20ps. The small 8-lead SOIC footprint makes this device ideal for use in applications with limited board space.
Datasheet
Description
The 83026I is a low skew, 1-to-2 Differential-to- LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT .The differential input can accept most differential signal types ( LVDS , LVHSTL , LVPECL , SSTL , and HCSL ) and translate to two single-ended LVCMOS / LVTTL outputs with a maximum output skew of 20ps. The small 8-lead SOIC footprint makes this device ideal for use in applications with limited board space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-2,Differential-to-LVCMOS/LVTTL Fanout Buffer - 83026AMILFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-2,Differential-to-LVCMOS/LVTTL Fanout Buffer
83026AMILFT
Low Skew,1-to-2,Differential-to-LVCMOS/LVTTL Fanout Buffer 83026AMILFT
The 83026I is a low skew, 1-to-2 Differential-to- LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT .The differential input can accept most differential signal types ( LVDS , LVHSTL , LVPECL , SSTL , and HCSL ) and translate to two single-ended LVCMOS / LVTTL outputs with a maximum output skew of 20ps. The small 8-lead SOIC footprint makes this device ideal for use in applications with limited board space.

The 83026I is a low skew, 1-to-2 Differential-to- LVCMOS / LVTTL Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT .The differential input can accept most differential signal types ( LVDS , LVHSTL , LVPECL , SSTL , and HCSL ) and translate to two single-ended LVCMOS / LVTTL outputs with a maximum output skew of 20ps. The small 8-lead SOIC footprint makes this device ideal for use in applications with limited board space.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 83026AMILFT
Product Name Low Skew,1-to-2,Differential-to-LVCMOS/LVTTL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details
Serial interface - Serial Interface RS-485 - 750-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3210-E-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers