Integrated Device Technology Low Skew,1-to-4,LVCMOS/LVTTL-to-LVDS Fanout Buffer 854105AGILFT

Description
The 854105I is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854105I provides a low power, low noise solution for distributing clock signals over controlled impedances of 100?. The 854105I accepts an LVCMOS / LVTTL input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854105I ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 854105I is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854105I provides a low power, low noise solution for distributing clock signals over controlled impedances of 100?. The 854105I accepts an LVCMOS / LVTTL input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854105I ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4,LVCMOS/LVTTL-to-LVDS Fanout Buffer - 854105AGILFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4,LVCMOS/LVTTL-to-LVDS Fanout Buffer
854105AGILFT
Low Skew,1-to-4,LVCMOS/LVTTL-to-LVDS Fanout Buffer 854105AGILFT
The 854105I is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854105I provides a low power, low noise solution for distributing clock signals over controlled impedances of 100?. The 854105I accepts an LVCMOS / LVTTL input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854105I ideal for those applications demanding well defined performance and repeatability.

The 854105I is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ), the 854105I provides a low power, low noise solution for distributing clock signals over controlled impedances of 100?. The 854105I accepts an LVCMOS / LVTTL input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854105I ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 854105AGILFT
Product Name Low Skew,1-to-4,LVCMOS/LVTTL-to-LVDS Fanout Buffer
Technology LVDS; CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
RF Front End (LNA + PA) - 2312-QPB9348TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3205-B-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers