Integrated Device Technology 3.3V CMOS 16-Bit Bus Transceiver with 3-State Outputs and 5.0V Tolerant I/O 74LVC16245APVG

Description
The 74LVC16245A 16-bit high-speed, low power bus transceiver is ideal for asynchronous communication between two busses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. All pins of the 74LVC16245A can be driven from either 3.3V or 5V devices which allows the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVC16245A operates at -40C to +85C
Request a Quote Datasheet
Description
The 74LVC16245A 16-bit high-speed, low power bus transceiver is ideal for asynchronous communication between two busses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. All pins of the 74LVC16245A can be driven from either 3.3V or 5V devices which allows the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVC16245A operates at -40C to +85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V CMOS 16-Bit Bus Transceiver with 3-State Outputs and 5.0V Tolerant I/O - 74LVC16245APVG - Integrated Device Technology
San Jose, CA, USA
3.3V CMOS 16-Bit Bus Transceiver with 3-State Outputs and 5.0V Tolerant I/O
74LVC16245APVG
3.3V CMOS 16-Bit Bus Transceiver with 3-State Outputs and 5.0V Tolerant I/O 74LVC16245APVG
The 74LVC16245A 16-bit high-speed, low power bus transceiver is ideal for asynchronous communication between two busses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. All pins of the 74LVC16245A can be driven from either 3.3V or 5V devices which allows the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVC16245A operates at -40C to +85C

The 74LVC16245A 16-bit high-speed, low power bus transceiver is ideal for asynchronous communication between two busses and can operate as either two independent 8-bit transceivers or one 16-bit transceiver. All pins of the 74LVC16245A can be driven from either 3.3V or 5V devices which allows the use of this device as a translator in a mixed 3.3V/5V supply system. The 74LVC16245A operates at -40C to +85C

Supplier's Site Datasheet
 - 74LVC16245APVG - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48

Bus Transceiver, LVC/LCX/Z Series, 2-Func, 8-Bit, True Output, CMOS, PDSO48

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC16245APVG - 1132731-74LVC16245APVG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC16245APVG
1132731-74LVC16245APVG
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC16245APVG 1132731-74LVC16245APVG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1132731-74LVC16245AP VG Packaging: Tube Mounting Style: SMD Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 8 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 74LVC16245 Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1132731-74LVC16245APVG
Packaging: Tube
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC16245
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Integrated Device Technology Rochester Electronics Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74LVC16245APVG 74LVC16245APVG 1132731-74LVC16245APVG
Product Name 3.3V CMOS 16-Bit Bus Transceiver with 3-State Outputs and 5.0V Tolerant I/O Interface - Interface - Drivers, Receivers, Transceivers - 74LVC16245APVG
Technology CMOS
Device Type Transceiver Transceiver Transceiver
Supply Voltage 3.3V Other; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ABT245/B2A - Rochester Electronics
Specs
Device Type Transceiver
Package Type CQCC20
View Details
2 suppliers
Power Switch ICs - 216355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-8EP
Pins 8 #
View Details
Interface Transceiver IC - 702-SI3216-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details