Integrated Device Technology Low Skew,1-to-8,Differential-to-0.7V HCSL Clock Distribution Chip 85108AGILF

Description
The 85108I is a low skew, high performance 1-to-8 Differential-to-0.7V HCSL Clock Distribution Chip. The 85108I CLK , nCLK pair can accept most differential input levels and translates them to 3.3V HCSL output levels. The 85108I provides a low power, low noise, low skew, point-to-point solution for distributing HCSL clock signals. Guaranteed output and part-to-part skew specifications make the 85108I ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 85108I is a low skew, high performance 1-to-8 Differential-to-0.7V HCSL Clock Distribution Chip. The 85108I CLK , nCLK pair can accept most differential input levels and translates them to 3.3V HCSL output levels. The 85108I provides a low power, low noise, low skew, point-to-point solution for distributing HCSL clock signals. Guaranteed output and part-to-part skew specifications make the 85108I ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-8,Differential-to-0.7V HCSL Clock Distribution Chip - 85108AGILF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-8,Differential-to-0.7V HCSL Clock Distribution Chip
85108AGILF
Low Skew,1-to-8,Differential-to-0.7V HCSL Clock Distribution Chip 85108AGILF
The 85108I is a low skew, high performance 1-to-8 Differential-to-0.7V HCSL Clock Distribution Chip. The 85108I CLK , nCLK pair can accept most differential input levels and translates them to 3.3V HCSL output levels. The 85108I provides a low power, low noise, low skew, point-to-point solution for distributing HCSL clock signals. Guaranteed output and part-to-part skew specifications make the 85108I ideal for those applications demanding well defined performance and repeatability.

The 85108I is a low skew, high performance 1-to-8 Differential-to-0.7V HCSL Clock Distribution Chip. The 85108I CLK , nCLK pair can accept most differential input levels and translates them to 3.3V HCSL output levels. The 85108I provides a low power, low noise, low skew, point-to-point solution for distributing HCSL clock signals. Guaranteed output and part-to-part skew specifications make the 85108I ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 85108AGILF
Product Name Low Skew,1-to-8,Differential-to-0.7V HCSL Clock Distribution Chip
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Serial interface - Serial Interface RS-232/485/422 - 753-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI32176-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details