Integrated Device Technology Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer 8545AG-01LFT

Description
The 8545-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the 8545-01 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 8545-01 accepts a LVCMOS / LVTTL input level and translates it to 3.3V LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 8545-01 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 8545-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the 8545-01 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 8545-01 accepts a LVCMOS / LVTTL input level and translates it to 3.3V LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 8545-01 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer - 8545AG-01LFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer
8545AG-01LFT
Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer 8545AG-01LFT
The 8545-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the 8545-01 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 8545-01 accepts a LVCMOS / LVTTL input level and translates it to 3.3V LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 8545-01 ideal for those applications demanding well defined performance and repeatability.

The 8545-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer. Utilizing Low Voltage Differential Signaling ( LVDS ) the 8545-01 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 8545-01 accepts a LVCMOS / LVTTL input level and translates it to 3.3V LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 8545-01 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8545AG-01LFT
Product Name Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer
Technology LVDS; CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4211TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 704-5114 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2418-B-FTR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details
3 suppliers