Integrated Device Technology Low Skew,1-to-24 Differential-to-LVCMOS/LVTTL Fanout Buffer 8344BYILF

Description
The 8344I is a low voltage, low skew fanout buffer and a member of the family of High Performance Clock Solutions from IDT . The 8344I has two selectable clock inputs. The CLK0 , nCLK0 and CLK1 , nCLK1 pairs can accept most standard differential input levels. The 8344I is designed to translate any differential signal levels to LVCMOS / LVTTL levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased to 48 by utilizing the ability of the outputs to drive two series terminated lines. Redundant clock applications can make use of the dual clock input. The dual clock inputs also facilitate board level testing. 8344I is characterized at full 3.3V, full 2.5V and mixed 3.3V input and 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 8344I ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet
Description
The 8344I is a low voltage, low skew fanout buffer and a member of the family of High Performance Clock Solutions from IDT . The 8344I has two selectable clock inputs. The CLK0 , nCLK0 and CLK1 , nCLK1 pairs can accept most standard differential input levels. The 8344I is designed to translate any differential signal levels to LVCMOS / LVTTL levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased to 48 by utilizing the ability of the outputs to drive two series terminated lines. Redundant clock applications can make use of the dual clock input. The dual clock inputs also facilitate board level testing. 8344I is characterized at full 3.3V, full 2.5V and mixed 3.3V input and 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 8344I ideal for those clock distribution applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-24 Differential-to-LVCMOS/LVTTL Fanout Buffer - 8344BYILF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-24 Differential-to-LVCMOS/LVTTL Fanout Buffer
8344BYILF
Low Skew,1-to-24 Differential-to-LVCMOS/LVTTL Fanout Buffer 8344BYILF
The 8344I is a low voltage, low skew fanout buffer and a member of the family of High Performance Clock Solutions from IDT . The 8344I has two selectable clock inputs. The CLK0 , nCLK0 and CLK1 , nCLK1 pairs can accept most standard differential input levels. The 8344I is designed to translate any differential signal levels to LVCMOS / LVTTL levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50ω series or parallel terminated transmission lines. The effective fanout can be increased to 48 by utilizing the ability of the outputs to drive two series terminated lines. Redundant clock applications can make use of the dual clock input. The dual clock inputs also facilitate board level testing. 8344I is characterized at full 3.3V, full 2.5V and mixed 3.3V input and 2.5V output operating supply modes. Guaranteed output and part-to-part skew characteristics make the 8344I ideal for those clock distribution applications demanding well defined performance and repeatability.

The 8344I is a low voltage, low skew fanout buffer and a member of the family of High Performance Clock Solutions from IDT . The 8344I has two selectable clock inputs. The CLK0 , nCLK0 and CLK1 , nCLK1 pairs can accept most standard differential input levels. The 8344I is designed to translate any differential signal levels to LVCMOS / LVTTL levels. The low impedance LVCMOS / LVTTL outputs are designed to drive 50Ω series or parallel terminated transmission lines. The effective fanout can be increased to 48 by utilizing the ability of the outputs to drive two series terminated lines. Redundant clock applications can make use of the dual clock input. The dual clock inputs also facilitate board level testing. 8344I is characterized at full 3.3V, full 2.5V and mixed 3.3V input and 2.5V output operating supply modes.

Guaranteed output and part-to-part skew characteristics make the 8344I ideal for those clock distribution applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8344BYILF
Product Name Low Skew,1-to-24 Differential-to-LVCMOS/LVTTL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-BCM20705B0KWFBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -30 C (-22 F)
View Details
Interface Transceiver IC - 722-SI2457-D-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - CODECs - 6PAIC23BIPWRG4Q1 - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 1923200 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
# of Tx 1 #
View Details