Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BB8 82P2288BB8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142681-82P2288BB8 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1149.1 Data Rate: 2.048Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-PBGA (17x17) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142681-82P2288BB8 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1149.1 Data Rate: 2.048Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-PBGA (17x17) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BB8 - 142681-82P2288BB8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BB8
142681-82P2288BB8
Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BB8 142681-82P2288BB8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 142681-82P2288BB8 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1149.1 Data Rate: 2.048Mbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 256-PBGA (17x17) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 142681-82P2288BB8
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1149.1
Data Rate: 2.048Mbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 256-PBGA (17x17)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - 82P2288BB8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
82P2288BB8
Telecom Interface ICs 82P2288BB8
Telecom Interface ICs T1/E1 TRANSCEIVER

Telecom Interface ICs T1/E1 TRANSCEIVER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 142681-82P2288BB8 82P2288BB8
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BB8 Telecom Interface ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

50A 120kHz Interface Transceiver IC - 525-ACS758LCB-050B-PFF-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Modems - ICs and Modules - SI3015-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers