Integrated Device Technology 25-Bit Configurable Registered Buffer for DDR2 74SSTUBF32866BBFG

Description
Along with CSPUA877A or 98ULPA877A DDR2 PLL Provides a fully JEDEC compliant solution for DDR2 RDIMMs for 400, 533, 667 and 800MHz.
Datasheet
Description
Along with CSPUA877A or 98ULPA877A DDR2 PLL Provides a fully JEDEC compliant solution for DDR2 RDIMMs for 400, 533, 667 and 800MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25-Bit Configurable Registered Buffer for DDR2 - 74SSTUBF32866BBFG - Integrated Device Technology
San Jose, CA, USA
25-Bit Configurable Registered Buffer for DDR2
74SSTUBF32866BBFG
25-Bit Configurable Registered Buffer for DDR2 74SSTUBF32866BBFG
Along with CSPUA877A or 98ULPA877A DDR2 PLL Provides a fully JEDEC compliant solution for DDR2 RDIMMs for 400, 533, 667 and 800MHz.

Along with CSPUA877A or 98ULPA877A DDR2 PLL Provides a fully JEDEC compliant solution for DDR2 RDIMMs for 400, 533, 667 and 800MHz.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 74SSTUBF32866BBFG
Product Name 25-Bit Configurable Registered Buffer for DDR2
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4588TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261043-SI2404-C-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers