Integrated Device Technology Interface - Interface - Specialized - 89HPES24N3AZCBX 89HPES24N3AZCBX

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766396-89HPES24N3AZC BX Series: PRECISE Packaging: Tray Package: 420-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES24N3AZCBX Categories: Integrated Circuits (ICs) Manufacturer Package: 420-SBGA (27x27) Alternative Parts (Cross-Reference): 89HPES24N3AZCBXG; 89HPES24N3A1ZCBXG; 89HPES24T3G2ZCAL8; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766396-89HPES24N3AZC BX Series: PRECISE Packaging: Tray Package: 420-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES24N3AZCBX Categories: Integrated Circuits (ICs) Manufacturer Package: 420-SBGA (27x27) Alternative Parts (Cross-Reference): 89HPES24N3AZCBXG; 89HPES24N3A1ZCBXG; 89HPES24T3G2ZCAL8; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES24N3AZCBX - 766396-89HPES24N3AZCBX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES24N3AZCBX
766396-89HPES24N3AZCBX
Interface - Interface - Specialized - 89HPES24N3AZCBX 766396-89HPES24N3AZCBX
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766396-89HPES24N3AZC BX Series: PRECISE Packaging: Tray Package: 420-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES24N3AZCBX Categories: Integrated Circuits (ICs) Manufacturer Package: 420-SBGA (27x27) Alternative Parts (Cross-Reference): 89HPES24N3AZCBXG; 89HPES24N3A1ZCBXG; 89HPES24T3G2ZCAL8; Introduction Date: April 13, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766396-89HPES24N3AZCBX
Series: PRECISE
Packaging: Tray
Package: 420-LBGA
Applications: Switch Interfacing
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: PCI Express
Family Name: 89HPES24N3AZCBX
Categories: Integrated Circuits (ICs)
Manufacturer Package: 420-SBGA (27x27)
Alternative Parts (Cross-Reference): 89HPES24N3AZCBXG; 89HPES24N3A1ZCBXG; 89HPES24T3G2ZCAL8;
Introduction Date: April 13, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 766396-89HPES24N3AZCBX
Product Name Interface - Interface - Specialized - 89HPES24N3AZCBX
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC04/QCA - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
Bounce Eliminator ICs - 1899290P - RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; SSOP
Pins 20 #
View Details
Interface module - 289-424 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details