Integrated Device Technology Interface - Interface - Specialized - 89HPES12N3YCBCG 89HPES12N3YCBCG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776661-89HPES12N3YCB CG Series: PRECISE Packaging: Tray Package: 324-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES12N3 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CABGA (19x19) Alternative Parts (Cross-Reference): 89HPES12N3YCBC; Introduction Date: April 13, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776661-89HPES12N3YCB CG Series: PRECISE Packaging: Tray Package: 324-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES12N3 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CABGA (19x19) Alternative Parts (Cross-Reference): 89HPES12N3YCBC; Introduction Date: April 13, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES12N3YCBCG - 776661-89HPES12N3YCBCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES12N3YCBCG
776661-89HPES12N3YCBCG
Interface - Interface - Specialized - 89HPES12N3YCBCG 776661-89HPES12N3YCBCG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776661-89HPES12N3YCB CG Series: PRECISE Packaging: Tray Package: 324-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES12N3 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CABGA (19x19) Alternative Parts (Cross-Reference): 89HPES12N3YCBC; Introduction Date: April 13, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776661-89HPES12N3YCBCG
Series: PRECISE
Packaging: Tray
Package: 324-LBGA
Applications: Switch Interfacing
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: PCI Express
Family Name: 89HPES12N3
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-CABGA (19x19)
Alternative Parts (Cross-Reference): 89HPES12N3YCBC;
Introduction Date: April 13, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 776661-89HPES12N3YCBCG
Product Name Interface - Interface - Specialized - 89HPES12N3YCBCG
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370841-HEF4053BT,652 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
View Details
2 suppliers
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Controllers - ADM6996IX-AD-T-1 - 198734-ADM6996IX-AD-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
4 suppliers