Integrated Device Technology Interface - Interface - Telecom - 82V2042EPFG 82V2042EPFG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766296-82V2042EPFG Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Line Interface Unit (LIU) Interface: LIU Family Name: 82V2042E Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): 82V2042EPF; 82V2042EPF8; 82V2042EPFG8; Introduction Date: August 01, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766296-82V2042EPFG Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Line Interface Unit (LIU) Interface: LIU Family Name: 82V2042E Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): 82V2042EPF; 82V2042EPF8; 82V2042EPFG8; Introduction Date: August 01, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - 82V2042EPFG - 766296-82V2042EPFG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - 82V2042EPFG
766296-82V2042EPFG
Interface - Interface - Telecom - 82V2042EPFG 766296-82V2042EPFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766296-82V2042EPFG Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Line Interface Unit (LIU) Interface: LIU Family Name: 82V2042E Categories: Integrated Circuits (ICs) Manufacturer Package: 80-TQFP (14x14) Alternative Parts (Cross-Reference): 82V2042EPF; 82V2042EPF8; 82V2042EPFG8; Introduction Date: August 01, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766296-82V2042EPFG
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 3.13 V ~ 3.47 V
Function: Line Interface Unit (LIU)
Interface: LIU
Family Name: 82V2042E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (14x14)
Alternative Parts (Cross-Reference): 82V2042EPF; 82V2042EPF8; 82V2042EPFG8;
Introduction Date: August 01, 2004
ECCN: EAR99
Country of Origin: China, Indonesia, Philippines, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
82V2042EPFG
Telecom Interface ICs 82V2042EPFG
Telecom Interface ICs 3.3V DUAL LH LIU

Telecom Interface ICs 3.3V DUAL LH LIU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 766296-82V2042EPFG 82V2042EPFG
Product Name Interface - Interface - Telecom - 82V2042EPFG Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-448 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI3200-BS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details