Integrated Device Technology Interface - Interface - Specialized - 82V2604BBG 82V2604BBG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744075-82V2604BBG Packaging: Tray Package: 208-BGA Applications: Wireless Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Interface: Utopia Part Status: Obsolete(EOL) Family Name: 82V2604 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 208-PBGA (17x17) Alternative Parts (Cross-Reference): 82V2604BB; Introduction Date: October 17, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744075-82V2604BBG Packaging: Tray Package: 208-BGA Applications: Wireless Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Interface: Utopia Part Status: Obsolete(EOL) Family Name: 82V2604 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 208-PBGA (17x17) Alternative Parts (Cross-Reference): 82V2604BB; Introduction Date: October 17, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 82V2604BBG - 744075-82V2604BBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 82V2604BBG
744075-82V2604BBG
Interface - Interface - Specialized - 82V2604BBG 744075-82V2604BBG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 744075-82V2604BBG Packaging: Tray Package: 208-BGA Applications: Wireless Mounting: SMD Operating Supply Voltage: 2.97 V ~ 3.63 V Interface: Utopia Part Status: Obsolete(EOL) Family Name: 82V2604 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 208-PBGA (17x17) Alternative Parts (Cross-Reference): 82V2604BB; Introduction Date: October 17, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 744075-82V2604BBG
Packaging: Tray
Package: 208-BGA
Applications: Wireless
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Interface: Utopia
Part Status: Obsolete(EOL)
Family Name: 82V2604
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 208-PBGA (17x17)
Alternative Parts (Cross-Reference): 82V2604BB;
Introduction Date: October 17, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA Interface Transceiver IC - 754-82V2604BBG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
754-82V2604BBG
BGA Interface Transceiver IC 754-82V2604BBG
IC INVERSE MUX 4CH ATM 208-BGA Product overview: 82V2604BBG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-82V2604BBG can be used for catalog matching and distributor lookup.

IC INVERSE MUX 4CH ATM 208-BGA Product overview: 82V2604BBG from Integrated Device Technology (IDT) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-82V2604BBG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 744075-82V2604BBG 754-82V2604BBG
Product Name Interface - Interface - Specialized - 82V2604BBG BGA Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
RF Front End (LNA + PA) - 2312-QPF4207SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF and mmW Front End Module - SE2436L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.6V; Other; 3.6
Package Type QFNL; QFN
View Details
3 suppliers