Integrated Device Technology Interface - Interface - Telecom - 82V2084PFG8 82V2084PFG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 127801-82V2084PFG8 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-TQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.13 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 127801-82V2084PFG8 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-TQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.13 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - 82V2084PFG8 - 127801-82V2084PFG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - 82V2084PFG8
127801-82V2084PFG8
Interface - Interface - Telecom - 82V2084PFG8 127801-82V2084PFG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 127801-82V2084PFG8 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 128-TQFP (14x20) Purpose: Line Interface Unit (LIU) Supply Voltage - Operating: 3.13 V to 3.47 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 127801-82V2084PFG8
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 128-TQFP (14x20)
Purpose: Line Interface Unit (LIU)
Supply Voltage - Operating: 3.13 V to 3.47 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom Interface ICs - 82V2084PFG8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
82V2084PFG8
Telecom Interface ICs 82V2084PFG8
Telecom Interface ICs QUAD LH LIU

Telecom Interface ICs QUAD LH LIU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 127801-82V2084PFG8 82V2084PFG8
Product Name Interface - Interface - Telecom - 82V2084PFG8 Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details