Integrated Device Technology Low Skew 1/2 Differential-to- 3.3V LVPECL Clock Generator 8737AGI-11LFT

Description
The 8737I-11 is a low skew, high performance Differential-to-3.3V LVPECL ClockGenerator/Divid er. The 8737I-11 has two selectable clock inputs. The CLK , nCLK pair can acceptmost standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels.The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8737I-11 ideal for clock distribution applications demanding well defined performance and repeatability.
Datasheet
Description
The 8737I-11 is a low skew, high performance Differential-to-3.3V LVPECL ClockGenerator/Divid er. The 8737I-11 has two selectable clock inputs. The CLK , nCLK pair can acceptmost standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels.The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8737I-11 ideal for clock distribution applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew 1/2 Differential-to- 3.3V LVPECL Clock Generator - 8737AGI-11LFT - Integrated Device Technology
San Jose, CA, USA
Low Skew 1/2 Differential-to- 3.3V LVPECL Clock Generator
8737AGI-11LFT
Low Skew 1/2 Differential-to- 3.3V LVPECL Clock Generator 8737AGI-11LFT
The 8737I-11 is a low skew, high performance Differential-to-3.3V LVPECL ClockGenerator/Divid er. The 8737I-11 has two selectable clock inputs. The CLK , nCLK pair can acceptmost standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels.The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8737I-11 ideal for clock distribution applications demanding well defined performance and repeatability.

The 8737I-11 is a low skew, high performance Differential-to-3.3V LVPECL ClockGenerator/Divider. The 8737I-11 has two selectable clock inputs. The CLK , nCLK pair can acceptmost standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels.The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertion of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8737I-11 ideal for clock distribution applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8737AGI-11LFT
Product Name Low Skew 1/2 Differential-to- 3.3V LVPECL Clock Generator
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-503 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Telecom - SI3215-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details