Integrated Device Technology Low Skew,1-to-4 LVCMOS/LVTTL-to-3.3V LVPECL Fanout Buffer 8535AG-01LFT

Description
The 8535-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to-3.3V LVPECL fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8535-01 has two single ended clock inputs. the single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The clock enable is internally synchronized to eliminate runt clock pulses on the output during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8535-01 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 8535-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to-3.3V LVPECL fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8535-01 has two single ended clock inputs. the single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The clock enable is internally synchronized to eliminate runt clock pulses on the output during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8535-01 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4 LVCMOS/LVTTL-to-3.3V LVPECL Fanout Buffer - 8535AG-01LFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4 LVCMOS/LVTTL-to-3.3V LVPECL Fanout Buffer
8535AG-01LFT
Low Skew,1-to-4 LVCMOS/LVTTL-to-3.3V LVPECL Fanout Buffer 8535AG-01LFT
The 8535-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to-3.3V LVPECL fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8535-01 has two single ended clock inputs. the single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The clock enable is internally synchronized to eliminate runt clock pulses on the output during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8535-01 ideal for those applications demanding well defined performance and repeatability.

The 8535-01 is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to-3.3V LVPECL fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8535-01 has two single ended clock inputs. the single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The clock enable is internally synchronized to eliminate runt clock pulses on the output during asynchronous assertion/deassertion of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8535-01 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8535AG-01LFT
Product Name Low Skew,1-to-4 LVCMOS/LVTTL-to-3.3V LVPECL Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 968640-SI3206-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1464797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
 - 54ACT241J-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; DIP20
View Details
2 suppliers