Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BBG 82P2288BBG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729244-82P2288BBG Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 1149.1 Data Rate: 2.048Mbps Categories: Integrated Circuits Supplier Device Package: 256-PBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 256-BBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: IDT82P2288 Manufacturer Pack Quantity: 10 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729244-82P2288BBG Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 1149.1 Data Rate: 2.048Mbps Categories: Integrated Circuits Supplier Device Package: 256-PBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 256-BBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: IDT82P2288 Manufacturer Pack Quantity: 10 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BBG - 729244-82P2288BBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BBG
729244-82P2288BBG
Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BBG 729244-82P2288BBG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729244-82P2288BBG Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: IEEE 1149.1 Data Rate: 2.048Mbps Categories: Integrated Circuits Supplier Device Package: 256-PBGA (17x17) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 256-BBGA Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: IDT82P2288 Manufacturer Pack Quantity: 10 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729244-82P2288BBG
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 1149.1
Data Rate: 2.048Mbps
Categories: Integrated Circuits
Supplier Device Package: 256-PBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 256-BBGA
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: IDT82P2288
Manufacturer Pack Quantity: 10
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Sheung Wan, Hong Kong
Telecom Interface ICs
82P2288BBG
Telecom Interface ICs 82P2288BBG
Telecom Interface ICs T1/E1 TRANSCEIVER

Telecom Interface ICs T1/E1 TRANSCEIVER

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 729244-82P2288BBG 82P2288BBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 82P2288BBG Telecom Interface ICs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Data Rate 2048 kbps 2048 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900722P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Telecom - SI3019-F-KS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers