Integrated Device Technology Telecom Interface ICs 82V2042EPF8

Description
Telecom Interface ICs 3.3V DUAL LH LIU
Datasheet
Description
Telecom Interface ICs 3.3V DUAL LH LIU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Interface ICs - 82V2042EPF8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
82V2042EPF8
Telecom Interface ICs 82V2042EPF8
Telecom Interface ICs 3.3V DUAL LH LIU

Telecom Interface ICs 3.3V DUAL LH LIU

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category IC Interfaces
Product Number 82V2042EPF8
Product Name Telecom Interface ICs
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
LVDS Interface Ics - 1905985 - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Device Type Translator & repeater
Features RoHS
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details