Integrated Device Technology Interface - Interface - Specialized - 89HPES16T4ZHBCG 89HPES16T4ZHBCG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 039040-89HPES16T4ZHB CG Packaging: Tray Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 484-CABGA (23x23) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 039040-89HPES16T4ZHB CG Packaging: Tray Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 484-CABGA (23x23) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES16T4ZHBCG - 039040-89HPES16T4ZHBCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES16T4ZHBCG
039040-89HPES16T4ZHBCG
Interface - Interface - Specialized - 89HPES16T4ZHBCG 039040-89HPES16T4ZHBCG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 039040-89HPES16T4ZHB CG Packaging: Tray Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 484-CABGA (23x23) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 039040-89HPES16T4ZHBCG
Packaging: Tray
Applications: Switch Interfacing
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 484-CABGA (23x23)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
89HPES16T4ZHBCG
PCI Interface IC 89HPES16T4ZHBCG
PCI Interface IC PCIE 16-LANE 4 PORT SWITC

PCI Interface IC PCIE 16-LANE 4 PORT SWITC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 039040-89HPES16T4ZHBCG 89HPES16T4ZHBCG
Product Name Interface - Interface - Specialized - 89HPES16T4ZHBCG PCI Interface IC
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4509SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details