Integrated Device Technology 62.5MHz to 250MHz, 1:4 LVCMOS/LVTTL Zero Delay Clock Buffer 86004BG-01LFT

Description
The 86004-01 is a high performance 1-to-4 LVCMOS / LVTTL Clock Buffer and a member of the family of High Performance Clock Solutions from IDT . The 86004-01 has a fully integrated PLL and can be configured as zero delay buffer and has an input and output frequency range of 62.5MHz to 250MHz. The external feedback allows the device to achieve "zero delay" between the input clock and the output clocks. The PLL_SEL pin can be used to bypass the PLL for system test and debug purposes. In bypass mode, the reference clock is routed around the PLL and into the internal output divider.
Datasheet
Description
The 86004-01 is a high performance 1-to-4 LVCMOS / LVTTL Clock Buffer and a member of the family of High Performance Clock Solutions from IDT . The 86004-01 has a fully integrated PLL and can be configured as zero delay buffer and has an input and output frequency range of 62.5MHz to 250MHz. The external feedback allows the device to achieve "zero delay" between the input clock and the output clocks. The PLL_SEL pin can be used to bypass the PLL for system test and debug purposes. In bypass mode, the reference clock is routed around the PLL and into the internal output divider.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
62.5MHz to 250MHz, 1:4 LVCMOS/LVTTL Zero Delay Clock Buffer - 86004BG-01LFT - Integrated Device Technology
San Jose, CA, USA
62.5MHz to 250MHz, 1:4 LVCMOS/LVTTL Zero Delay Clock Buffer
86004BG-01LFT
62.5MHz to 250MHz, 1:4 LVCMOS/LVTTL Zero Delay Clock Buffer 86004BG-01LFT
The 86004-01 is a high performance 1-to-4 LVCMOS / LVTTL Clock Buffer and a member of the family of High Performance Clock Solutions from IDT . The 86004-01 has a fully integrated PLL and can be configured as zero delay buffer and has an input and output frequency range of 62.5MHz to 250MHz. The external feedback allows the device to achieve "zero delay" between the input clock and the output clocks. The PLL_SEL pin can be used to bypass the PLL for system test and debug purposes. In bypass mode, the reference clock is routed around the PLL and into the internal output divider.

The 86004-01 is a high performance 1-to-4 LVCMOS / LVTTL Clock Buffer and a member of the family of High Performance Clock Solutions from IDT . The 86004-01 has a fully integrated PLL and can be configured as zero delay buffer and has an input and output frequency range of 62.5MHz to 250MHz. The external feedback allows the device to achieve "zero delay" between the input clock and the output clocks. The PLL_SEL pin can be used to bypass the PLL for system test and debug purposes. In bypass mode, the reference clock is routed around the PLL and into the internal output divider.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 86004BG-01LFT
Product Name 62.5MHz to 250MHz, 1:4 LVCMOS/LVTTL Zero Delay Clock Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 863-1347-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
3 suppliers