Integrated Device Technology 12:1 Single-Ended Multiplexer 850S1201BGILFT

Description
The 850S1201I is a low skew12:1 Single-ended Clock Multiplexer. The 850S1201I has 12 selectable single-ended clock inputs and 1 single-ended clock output. The device operates up to 250MHz and is packaged in a 20 TSSOP package.
Datasheet
Description
The 850S1201I is a low skew12:1 Single-ended Clock Multiplexer. The 850S1201I has 12 selectable single-ended clock inputs and 1 single-ended clock output. The device operates up to 250MHz and is packaged in a 20 TSSOP package.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12:1 Single-Ended Multiplexer - 850S1201BGILFT - Integrated Device Technology
San Jose, CA, USA
12:1 Single-Ended Multiplexer
850S1201BGILFT
12:1 Single-Ended Multiplexer 850S1201BGILFT
The 850S1201I is a low skew12:1 Single-ended Clock Multiplexer. The 850S1201I has 12 selectable single-ended clock inputs and 1 single-ended clock output. The device operates up to 250MHz and is packaged in a 20 TSSOP package.

The 850S1201I is a low skew12:1 Single-ended Clock Multiplexer. The 850S1201I has 12 selectable single-ended clock inputs and 1 single-ended clock output. The device operates up to 250MHz and is packaged in a 20 TSSOP package.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 850S1201BGILFT
Product Name 12:1 Single-Ended Multiplexer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
S0 interface power supply unit - 286-742 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261055-SI2435-D2-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers