Integrated Device Technology 2:1 Differential-to-HCSL Multiplexer W/Low Input Level Alarm 851S201CKILF

Description
The 851S201I is a high performance 2:1 Differential-to- HCSL Multiplexer with a 2 output fanout buffer. The 851S201I operates up to 250MHz and accepts HCSL and other low level differential inputs levels. Input level detection circuitry is available to flag input levels that drops below a specified value and on the selected input. This signal is latched until the status is reset via the alarm reset input. The 851S201I is packaged in a small 3mm x 3mm 16 lead VFQFN package, making it ideal for use on space constrained boards.
Datasheet
Description
The 851S201I is a high performance 2:1 Differential-to- HCSL Multiplexer with a 2 output fanout buffer. The 851S201I operates up to 250MHz and accepts HCSL and other low level differential inputs levels. Input level detection circuitry is available to flag input levels that drops below a specified value and on the selected input. This signal is latched until the status is reset via the alarm reset input. The 851S201I is packaged in a small 3mm x 3mm 16 lead VFQFN package, making it ideal for use on space constrained boards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:1 Differential-to-HCSL Multiplexer W/Low Input Level Alarm - 851S201CKILF - Integrated Device Technology
San Jose, CA, USA
2:1 Differential-to-HCSL Multiplexer W/Low Input Level Alarm
851S201CKILF
2:1 Differential-to-HCSL Multiplexer W/Low Input Level Alarm 851S201CKILF
The 851S201I is a high performance 2:1 Differential-to- HCSL Multiplexer with a 2 output fanout buffer. The 851S201I operates up to 250MHz and accepts HCSL and other low level differential inputs levels. Input level detection circuitry is available to flag input levels that drops below a specified value and on the selected input. This signal is latched until the status is reset via the alarm reset input. The 851S201I is packaged in a small 3mm x 3mm 16 lead VFQFN package, making it ideal for use on space constrained boards.

The 851S201I is a high performance 2:1 Differential-to- HCSL Multiplexer with a 2 output fanout buffer. The 851S201I operates up to 250MHz and accepts HCSL and other low level differential inputs levels. Input level detection circuitry is available to flag input levels that drops below a specified value and on the selected input. This signal is latched until the status is reset via the alarm reset input. The 851S201I is packaged in a small 3mm x 3mm 16 lead VFQFN package, making it ideal for use on space constrained boards.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 851S201CKILF
Product Name 2:1 Differential-to-HCSL Multiplexer W/Low Input Level Alarm
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
RF Front End (LNA + PA) - 2312-QPF4632TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-544 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Modems - ICs and Modules - SI3015-BS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 16-SOIC
View Details
2 suppliers