Integrated Device Technology Interface - Interface - Telecom - 82V2088BBG 82V2088BBG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776658-82V2088BBG Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 208-BGA Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Line Interface Unit (LIU) Interface: LIU Family Name: 82V2088 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PBGA (17x17) Alternative Parts (Cross-Reference): XRT83L38IB-F; XRT83VL38IB-F; XRT83L38IVF; XRT83L38IV; Introduction Date: December 01, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776658-82V2088BBG Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 208-BGA Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Line Interface Unit (LIU) Interface: LIU Family Name: 82V2088 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PBGA (17x17) Alternative Parts (Cross-Reference): XRT83L38IB-F; XRT83VL38IB-F; XRT83L38IVF; XRT83L38IV; Introduction Date: December 01, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - 82V2088BBG - 776658-82V2088BBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - 82V2088BBG
776658-82V2088BBG
Interface - Interface - Telecom - 82V2088BBG 776658-82V2088BBG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776658-82V2088BBG Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 208-BGA Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Line Interface Unit (LIU) Interface: LIU Family Name: 82V2088 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PBGA (17x17) Alternative Parts (Cross-Reference): XRT83L38IB-F; XRT83VL38IB-F; XRT83L38IVF; XRT83L38IV; Introduction Date: December 01, 2002 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776658-82V2088BBG
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 208-BGA
Mounting: SMD
Operating Supply Voltage: 3.13 V ~ 3.47 V
Function: Line Interface Unit (LIU)
Interface: LIU
Family Name: 82V2088
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PBGA (17x17)
Alternative Parts (Cross-Reference): XRT83L38IB-F; XRT83VL38IB-F; XRT83L38IVF; XRT83L38IV;
Introduction Date: December 01, 2002
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Telecom Interface ICs - 82V2088BBG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
82V2088BBG
Telecom Interface ICs 82V2088BBG
Telecom Interface ICs OCTAL LH LIU

Telecom Interface ICs OCTAL LH LIU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 776658-82V2088BBG 82V2088BBG
Product Name Interface - Interface - Telecom - 82V2088BBG Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details