Integrated Device Technology Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer 8545BGILF

Description
The 8545I is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . Utilizing Low Voltage Differential Signaling ( LVDS ) the 8545I provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 8545I accepts a LVCMOS / LVTTL input level and translates it to 3.3V LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 8545I ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 8545I is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . Utilizing Low Voltage Differential Signaling ( LVDS ) the 8545I provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 8545I accepts a LVCMOS / LVTTL input level and translates it to 3.3V LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 8545I ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer - 8545BGILF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer
8545BGILF
Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer 8545BGILF
The 8545I is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . Utilizing Low Voltage Differential Signaling ( LVDS ) the 8545I provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 8545I accepts a LVCMOS / LVTTL input level and translates it to 3.3V LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 8545I ideal for those applications demanding well defined performance and repeatability.

The 8545I is a low skew, high performance 1-to-4 LVCMOS / LVTTL -to- LVDS Clock Fanout Buffer and a member of the family of High Performance Clock Solutions from IDT . Utilizing Low Voltage Differential Signaling ( LVDS ) the 8545I provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 8545I accepts a LVCMOS / LVTTL input level and translates it to 3.3V LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 8545I ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8545BGILF
Product Name Low Skew,1-to-4 LVCMOS/LVTTL-to-LVDS Fanout Buffer
Technology LVDS; CMOS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - A4450KESTR-J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type CardBus Controller
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2457-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers