Integrated Device Technology Interface - Interface - Telecom - 82V2058DAG 82V2058DAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766298-82V2058DAG Packaging: Tray Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Line Interface Unit (LIU) Family Name: 82V2058 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 82V2058DA; 82V2058DAG8; Introduction Date: November 04, 2001 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766298-82V2058DAG Packaging: Tray Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Line Interface Unit (LIU) Family Name: 82V2058 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 82V2058DA; 82V2058DAG8; Introduction Date: November 04, 2001 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - 82V2058DAG - 766298-82V2058DAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - 82V2058DAG
766298-82V2058DAG
Interface - Interface - Telecom - 82V2058DAG 766298-82V2058DAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766298-82V2058DAG Packaging: Tray Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Function: Line Interface Unit (LIU) Family Name: 82V2058 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): 82V2058DA; 82V2058DAG8; Introduction Date: November 04, 2001 ECCN: EAR99 Country of Origin: Singapore Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766298-82V2058DAG
Packaging: Tray
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 3.13 V ~ 3.47 V
Function: Line Interface Unit (LIU)
Family Name: 82V2058
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): 82V2058DA; 82V2058DAG8;
Introduction Date: November 04, 2001
ECCN: EAR99
Country of Origin: Singapore
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Telecom Interface ICs - 82V2058DAG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
82V2058DAG
Telecom Interface ICs 82V2058DAG
Telecom Interface ICs OCTAL T1/E1 LIU

Telecom Interface ICs OCTAL T1/E1 LIU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 766298-82V2058DAG 82V2058DAG
Product Name Interface - Interface - Telecom - 82V2058DAG Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI3015-BS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
 - A5947GETTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type QFN28
View Details
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details