Integrated Device Technology Interface - Interface - Specialized - 89HPES16T4G2ZBBXG 89HPES16T4G2ZBBXG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729290-89HPES16T4G2Z BBXG Packaging: Tray Mounting Style: SMD Applications: Switch Interfacing Interface: PCI Express Categories: Integrated Circuits Supplier Device Package: 288-SBGA (23x23) Status: Obsolete Manufacturer Package: 288-LBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: IDT89HPES16 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729290-89HPES16T4G2Z BBXG Packaging: Tray Mounting Style: SMD Applications: Switch Interfacing Interface: PCI Express Categories: Integrated Circuits Supplier Device Package: 288-SBGA (23x23) Status: Obsolete Manufacturer Package: 288-LBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: IDT89HPES16 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES16T4G2ZBBXG - 729290-89HPES16T4G2ZBBXG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES16T4G2ZBBXG
729290-89HPES16T4G2ZBBXG
Interface - Interface - Specialized - 89HPES16T4G2ZBBXG 729290-89HPES16T4G2ZBBXG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729290-89HPES16T4G2Z BBXG Packaging: Tray Mounting Style: SMD Applications: Switch Interfacing Interface: PCI Express Categories: Integrated Circuits Supplier Device Package: 288-SBGA (23x23) Status: Obsolete Manufacturer Package: 288-LBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: IDT89HPES16 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729290-89HPES16T4G2ZBBXG
Packaging: Tray
Mounting Style: SMD
Applications: Switch Interfacing
Interface: PCI Express
Categories: Integrated Circuits
Supplier Device Package: 288-SBGA (23x23)
Status: Obsolete
Manufacturer Package: 288-LBGA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: IDT89HPES16
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 729290-89HPES16T4G2ZBBXG
Product Name Interface - Interface - Specialized - 89HPES16T4G2ZBBXG
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Specialized - 5962-8552801RA - Lingto Electronic Limited
Specs
Technology System Bus
Device Type Sensor Interface
Package Type DIP; 20-CERDIP
View Details
Interface module - 289-448 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details