Integrated Device Technology Low Skew,1-to-5 Differential-to-2.5V/3.3V LVPECL Fanout Buffer 85314BMI-01LFT

Description
The 85314I-01 is a low skew, high performance 1-to-5 Differential-to-2.5V /3.3V LVPECL Fanout Buffer.The 85314I-01 has two selectable clock inputs. The CLK0 , nCLK0 pair can accept most standarddifferential input levels. The single-ended CLK1 can accept LVCMOS or LVTTL input levels. The clock enable is internally synchronized to eliminate runt clock pulses on the outputs during asynchronous assertion/deassertio n of the clockenable pin. Guaranteed output and part-to-part skew characteristics make the 85314I-01 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 85314I-01 is a low skew, high performance 1-to-5 Differential-to-2.5V /3.3V LVPECL Fanout Buffer.The 85314I-01 has two selectable clock inputs. The CLK0 , nCLK0 pair can accept most standarddifferential input levels. The single-ended CLK1 can accept LVCMOS or LVTTL input levels. The clock enable is internally synchronized to eliminate runt clock pulses on the outputs during asynchronous assertion/deassertio n of the clockenable pin. Guaranteed output and part-to-part skew characteristics make the 85314I-01 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-5 Differential-to-2.5V/3.3V LVPECL Fanout Buffer - 85314BMI-01LFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-5 Differential-to-2.5V/3.3V LVPECL Fanout Buffer
85314BMI-01LFT
Low Skew,1-to-5 Differential-to-2.5V/3.3V LVPECL Fanout Buffer 85314BMI-01LFT
The 85314I-01 is a low skew, high performance 1-to-5 Differential-to-2.5V /3.3V LVPECL Fanout Buffer.The 85314I-01 has two selectable clock inputs. The CLK0 , nCLK0 pair can accept most standarddifferential input levels. The single-ended CLK1 can accept LVCMOS or LVTTL input levels. The clock enable is internally synchronized to eliminate runt clock pulses on the outputs during asynchronous assertion/deassertio n of the clockenable pin. Guaranteed output and part-to-part skew characteristics make the 85314I-01 ideal for those applications demanding well defined performance and repeatability.

The 85314I-01 is a low skew, high performance 1-to-5 Differential-to-2.5V/3.3V LVPECL Fanout Buffer.The 85314I-01 has two selectable clock inputs. The CLK0 , nCLK0 pair can accept most standarddifferential input levels. The single-ended CLK1 can accept LVCMOS or LVTTL input levels. The clock enable is internally synchronized to eliminate runt clock pulses on the outputs during asynchronous assertion/deassertion of the clockenable pin. Guaranteed output and part-to-part skew characteristics make the 85314I-01 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 85314BMI-01LFT
Product Name Low Skew,1-to-5 Differential-to-2.5V/3.3V LVPECL Fanout Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Serial interface - 750-652/040-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Interface Transceiver IC - 702-SI32176-B-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers