Integrated Device Technology Low Skew,1-to-5 Differential-to-2.5V/3.3V LVPECL Fanout Buffer 85314BGI-01LF

Description
The 85314I-01 is a low skew, high performance 1-to-5 Differential-to-2.5V /3.3V LVPECL Fanout Buffer.The 85314I-01 has two selectable clock inputs. The CLK0 , nCLK0 pair can accept most standarddifferential input levels. The single-ended CLK1 can accept LVCMOS or LVTTL input levels. The clock enable is internally synchronized to eliminate runt clock pulses on the outputs during asynchronous assertion/deassertio n of the clockenable pin. Guaranteed output and part-to-part skew characteristics make the 85314I-01 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 85314I-01 is a low skew, high performance 1-to-5 Differential-to-2.5V /3.3V LVPECL Fanout Buffer.The 85314I-01 has two selectable clock inputs. The CLK0 , nCLK0 pair can accept most standarddifferential input levels. The single-ended CLK1 can accept LVCMOS or LVTTL input levels. The clock enable is internally synchronized to eliminate runt clock pulses on the outputs during asynchronous assertion/deassertio n of the clockenable pin. Guaranteed output and part-to-part skew characteristics make the 85314I-01 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-5 Differential-to-2.5V/3.3V LVPECL Fanout Buffer - 85314BGI-01LF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-5 Differential-to-2.5V/3.3V LVPECL Fanout Buffer
85314BGI-01LF
Low Skew,1-to-5 Differential-to-2.5V/3.3V LVPECL Fanout Buffer 85314BGI-01LF
The 85314I-01 is a low skew, high performance 1-to-5 Differential-to-2.5V /3.3V LVPECL Fanout Buffer.The 85314I-01 has two selectable clock inputs. The CLK0 , nCLK0 pair can accept most standarddifferential input levels. The single-ended CLK1 can accept LVCMOS or LVTTL input levels. The clock enable is internally synchronized to eliminate runt clock pulses on the outputs during asynchronous assertion/deassertio n of the clockenable pin. Guaranteed output and part-to-part skew characteristics make the 85314I-01 ideal for those applications demanding well defined performance and repeatability.

The 85314I-01 is a low skew, high performance 1-to-5 Differential-to-2.5V/3.3V LVPECL Fanout Buffer.The 85314I-01 has two selectable clock inputs. The CLK0 , nCLK0 pair can accept most standarddifferential input levels. The single-ended CLK1 can accept LVCMOS or LVTTL input levels. The clock enable is internally synchronized to eliminate runt clock pulses on the outputs during asynchronous assertion/deassertion of the clockenable pin. Guaranteed output and part-to-part skew characteristics make the 85314I-01 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 85314BGI-01LF
Product Name Low Skew,1-to-5 Differential-to-2.5V/3.3V LVPECL Fanout Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QM42500SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260811-SI32171-B-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers