Integrated Device Technology Low Skew,1-to-4 Differential-to-HSTL Fantout Buffer 8523CGILF

Description
The 8523I is a low skew, high performance 1-to-4 Differential-to- HSTL Fanout Buffer. The 8523I has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8523I ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 8523I is a low skew, high performance 1-to-4 Differential-to- HSTL Fanout Buffer. The 8523I has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8523I ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4 Differential-to-HSTL Fantout Buffer - 8523CGILF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4 Differential-to-HSTL Fantout Buffer
8523CGILF
Low Skew,1-to-4 Differential-to-HSTL Fantout Buffer 8523CGILF
The 8523I is a low skew, high performance 1-to-4 Differential-to- HSTL Fanout Buffer. The 8523I has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8523I ideal for those applications demanding well defined performance and repeatability.

The 8523I is a low skew, high performance 1-to-4 Differential-to- HSTL Fanout Buffer. The 8523I has two selectable clock inputs. The CLK , nCLK pair can accept most standard differential input levels. The PCLK , nPCLK pair can accept LVPECL , CML , or SSTL input levels. The clock enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertion of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8523I ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8523CGILF
Product Name Low Skew,1-to-4 Differential-to-HSTL Fantout Buffer
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54HC04-SP Hex Inverters - 5962-8409801VDA - Texas Instruments
Specs
Technology HC
Device Type SN54HC04-SP Hex Inverters
Supply Voltage Other; 6
View Details
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details