Integrated Device Technology Interface - Interface - Specialized - 89H32NT8AG2ZCHLG8 89H32NT8AG2ZCHLG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 133594-89H32NT8AG2ZC HLG8 Packaging: Reel - TR Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 484-FCBGA (23x23) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 133594-89H32NT8AG2ZC HLG8 Packaging: Reel - TR Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 484-FCBGA (23x23) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89H32NT8AG2ZCHLG8 - 133594-89H32NT8AG2ZCHLG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89H32NT8AG2ZCHLG8
133594-89H32NT8AG2ZCHLG8
Interface - Interface - Specialized - 89H32NT8AG2ZCHLG8 133594-89H32NT8AG2ZCHLG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 133594-89H32NT8AG2ZC HLG8 Packaging: Reel - TR Applications: Switch Interfacing Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 484-FCBGA (23x23) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 133594-89H32NT8AG2ZCHLG8
Packaging: Reel - TR
Applications: Switch Interfacing
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 484-FCBGA (23x23)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
89H32NT8AG2ZCHLG8
PCI Interface IC 89H32NT8AG2ZCHLG8
PCI Interface IC PCIE SWITCH

PCI Interface IC PCIE SWITCH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 133594-89H32NT8AG2ZCHLG8 89H32NT8AG2ZCHLG8
Product Name Interface - Interface - Specialized - 89H32NT8AG2ZCHLG8 PCI Interface IC
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Interface Transceiver IC - 702-SI32260-C-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details