Integrated Device Technology Interface - Interface - Telecom - 82V2081PPG 82V2081PPG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766299-82V2081PPG Packaging: Tray Package: 44-LQFP Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Family Name: 82V2081 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): XRT83L30IV-F; XRT83L30IV; 82V2081PP8; Introduction Date: December 01, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 80
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766299-82V2081PPG Packaging: Tray Package: 44-LQFP Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Family Name: 82V2081 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): XRT83L30IV-F; XRT83L30IV; 82V2081PP8; Introduction Date: December 01, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - 82V2081PPG - 766299-82V2081PPG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - 82V2081PPG
766299-82V2081PPG
Interface - Interface - Telecom - 82V2081PPG 766299-82V2081PPG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766299-82V2081PPG Packaging: Tray Package: 44-LQFP Mounting: SMD Operating Supply Voltage: 3.13 V ~ 3.47 V Family Name: 82V2081 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): XRT83L30IV-F; XRT83L30IV; 82V2081PP8; Introduction Date: December 01, 2002 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 80

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766299-82V2081PPG
Packaging: Tray
Package: 44-LQFP
Mounting: SMD
Operating Supply Voltage: 3.13 V ~ 3.47 V
Family Name: 82V2081
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): XRT83L30IV-F; XRT83L30IV; 82V2081PP8;
Introduction Date: December 01, 2002
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 80

Buy Now Datasheet
Sheung Wan, Hong Kong
Telecom Interface ICs
82V2081PPG
Telecom Interface ICs 82V2081PPG
Telecom Interface ICs 3.3V LH SINGLE LIU

Telecom Interface ICs 3.3V LH SINGLE LIU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 766299-82V2081PPG 82V2081PPG
Product Name Interface - Interface - Telecom - 82V2081PPG Telecom Interface ICs
Supply Voltage Other; 3.13 V ~ 3.47 V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5367CAT - 076702-A5367CAT - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
2 suppliers
1GHZ 3.3V QFN Interface Transceiver IC - 879-ML2730DM-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 to 80 C (-4 to 176 F)
Package Type Reel package
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Telecom - SI32178-B-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers