Integrated Device Technology Low Skew,1-to-8,Differential-to-LVDS Clock 85408BGLF

Description
The 85408 is a low skew, high performance 1-to-8 Differential-to- LVDS Clock Distribution Chip from IDT . The 85408 CLK , nCLK pair can accept most differential input levels and translates them to 3.3V LVDS output levels. Utilizing Low Voltage Differential Signaling ( LVDS ), the 85408 provides a low power, low noise, low skew, point-to-point solution for distributing LVDS clock signals. Guaranteed output and part-to-part skew specifications make the 85408 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 85408 is a low skew, high performance 1-to-8 Differential-to- LVDS Clock Distribution Chip from IDT . The 85408 CLK , nCLK pair can accept most differential input levels and translates them to 3.3V LVDS output levels. Utilizing Low Voltage Differential Signaling ( LVDS ), the 85408 provides a low power, low noise, low skew, point-to-point solution for distributing LVDS clock signals. Guaranteed output and part-to-part skew specifications make the 85408 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-8,Differential-to-LVDS Clock - 85408BGLF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-8,Differential-to-LVDS Clock
85408BGLF
Low Skew,1-to-8,Differential-to-LVDS Clock 85408BGLF
The 85408 is a low skew, high performance 1-to-8 Differential-to- LVDS Clock Distribution Chip from IDT . The 85408 CLK , nCLK pair can accept most differential input levels and translates them to 3.3V LVDS output levels. Utilizing Low Voltage Differential Signaling ( LVDS ), the 85408 provides a low power, low noise, low skew, point-to-point solution for distributing LVDS clock signals. Guaranteed output and part-to-part skew specifications make the 85408 ideal for those applications demanding well defined performance and repeatability.

The 85408 is a low skew, high performance 1-to-8 Differential-to- LVDS Clock Distribution Chip from IDT . The 85408 CLK , nCLK pair can accept most differential input levels and translates them to 3.3V LVDS output levels. Utilizing Low Voltage Differential Signaling ( LVDS ), the 85408 provides a low power, low noise, low skew, point-to-point solution for distributing LVDS clock signals. Guaranteed output and part-to-part skew specifications make the 85408 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 85408BGLF
Product Name Low Skew,1-to-8,Differential-to-LVDS Clock
Technology LVDS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

 - A3910EEETR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type DFN-8
View Details
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details