Integrated Device Technology 8:1 Differential-to-3.3V Or 2.5V LVPECL/ECL Clock Multiplexer 853S058AGILF

Description
The 853S058I is an 8:1 Differential-to-3.3V or 2.5V LVPECL / ECL Clock Multiplexer which can operate up to 2.5 GHz. The 853S058I has 8 differential selectable clock inputs. The PCLK , nPCLK input pairs can accept LVPECL , LVDS or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The select pins have internal pulldown resistors. The SEL2 pin is the most significant bit and the binary number applied to the select pins will select the same numbered data input (i.e., 000 selects PCLK0 , nPCLK0).
Datasheet
Description
The 853S058I is an 8:1 Differential-to-3.3V or 2.5V LVPECL / ECL Clock Multiplexer which can operate up to 2.5 GHz. The 853S058I has 8 differential selectable clock inputs. The PCLK , nPCLK input pairs can accept LVPECL , LVDS or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The select pins have internal pulldown resistors. The SEL2 pin is the most significant bit and the binary number applied to the select pins will select the same numbered data input (i.e., 000 selects PCLK0 , nPCLK0).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8:1 Differential-to-3.3V Or 2.5V LVPECL/ECL Clock Multiplexer - 853S058AGILF - Integrated Device Technology
San Jose, CA, USA
8:1 Differential-to-3.3V Or 2.5V LVPECL/ECL Clock Multiplexer
853S058AGILF
8:1 Differential-to-3.3V Or 2.5V LVPECL/ECL Clock Multiplexer 853S058AGILF
The 853S058I is an 8:1 Differential-to-3.3V or 2.5V LVPECL / ECL Clock Multiplexer which can operate up to 2.5 GHz. The 853S058I has 8 differential selectable clock inputs. The PCLK , nPCLK input pairs can accept LVPECL , LVDS or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The select pins have internal pulldown resistors. The SEL2 pin is the most significant bit and the binary number applied to the select pins will select the same numbered data input (i.e., 000 selects PCLK0 , nPCLK0).

The 853S058I is an 8:1 Differential-to-3.3V or 2.5V LVPECL / ECL Clock Multiplexer which can operate up to 2.5 GHz. The 853S058I has 8 differential selectable clock inputs. The PCLK , nPCLK input pairs can accept LVPECL , LVDS or SSTL levels. The fully differential architecture and low propagation delay make it ideal for use in clock distribution circuits. The select pins have internal pulldown resistors. The SEL2 pin is the most significant bit and the binary number applied to the select pins will select the same numbered data input (i.e., 000 selects PCLK0 , nPCLK0).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 853S058AGILF
Product Name 8:1 Differential-to-3.3V Or 2.5V LVPECL/ECL Clock Multiplexer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261038-SI2404-D-GT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers