Integrated Device Technology Low Skew,1-to-4,Differential-to-LVDS Fanout Buffer 854104AGLFT

Description
The 854104 is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . Utilizing Low Voltage Differential Signaling ( LVDS ), the 854104 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 854104 accepts a differential input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854104 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 854104 is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . Utilizing Low Voltage Differential Signaling ( LVDS ), the 854104 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 854104 accepts a differential input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854104 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4,Differential-to-LVDS Fanout Buffer - 854104AGLFT - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4,Differential-to-LVDS Fanout Buffer
854104AGLFT
Low Skew,1-to-4,Differential-to-LVDS Fanout Buffer 854104AGLFT
The 854104 is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . Utilizing Low Voltage Differential Signaling ( LVDS ), the 854104 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 854104 accepts a differential input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854104 ideal for those applications demanding well defined performance and repeatability.

The 854104 is a low skew, high performance 1-to-4 Differential-to- LVDS Clock Fanout Buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . Utilizing Low Voltage Differential Signaling ( LVDS ), the 854104 provides a low power, low noise, solution for distributing clock signals over controlled impedances of 100?. The 854104 accepts a differential input level and translates it to LVDS output levels. Guaranteed output and part-to-part skew characteristics make the 854104 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 854104AGLFT
Product Name Low Skew,1-to-4,Differential-to-LVDS Fanout Buffer
Technology LVDS
Device Type Buffer
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2401-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers