Integrated Device Technology Low Skew,1-to-4,Crystal Oscillator/LVCMOS-to-3.3V LVPECL/LVCMOS Fanout Buffer 8534BMI-13LF

Description
The 8534I-13 is a low skew, high performance 1-to-4 Crystal Oscillator/ LVCMOS -to-3.3V LVPECL / LVCMOS fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8534I-13 has selectable single ended clock or crystal inputs. The single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The output enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8534I-13 ideal for those applications demanding well defined performance and repeatability.
Datasheet
Description
The 8534I-13 is a low skew, high performance 1-to-4 Crystal Oscillator/ LVCMOS -to-3.3V LVPECL / LVCMOS fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8534I-13 has selectable single ended clock or crystal inputs. The single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The output enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8534I-13 ideal for those applications demanding well defined performance and repeatability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Skew,1-to-4,Crystal Oscillator/LVCMOS-to-3.3V LVPECL/LVCMOS Fanout Buffer - 8534BMI-13LF - Integrated Device Technology
San Jose, CA, USA
Low Skew,1-to-4,Crystal Oscillator/LVCMOS-to-3.3V LVPECL/LVCMOS Fanout Buffer
8534BMI-13LF
Low Skew,1-to-4,Crystal Oscillator/LVCMOS-to-3.3V LVPECL/LVCMOS Fanout Buffer 8534BMI-13LF
The 8534I-13 is a low skew, high performance 1-to-4 Crystal Oscillator/ LVCMOS -to-3.3V LVPECL / LVCMOS fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8534I-13 has selectable single ended clock or crystal inputs. The single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The output enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertio n of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8534I-13 ideal for those applications demanding well defined performance and repeatability.

The 8534I-13 is a low skew, high performance 1-to-4 Crystal Oscillator/ LVCMOS -to-3.3V LVPECL / LVCMOS fanout buffer and a member of the HiPerClockS™ family of High Performance Clock Solutions from IDT . The 8534I-13 has selectable single ended clock or crystal inputs. The single ended clock input accepts LVCMOS or LVTTL input levels and translate them to 3.3V LVPECL levels. The output enable is internally synchronized to eliminate runt pulses on the outputs during asynchronous assertion/deassertion of the clock enable pin. Guaranteed output and part-to-part skew characteristics make the 8534I-13 ideal for those applications demanding well defined performance and repeatability.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Interfaces
Product Number 8534BMI-13LF
Product Name Low Skew,1-to-4,Crystal Oscillator/LVCMOS-to-3.3V LVPECL/LVCMOS Fanout Buffer
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-552 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF and mmW Front End Module - SE2603L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details