The 854S204I is a low skew, high performance dual, programmable 1-to-2 Differential-to- LVDS , LVPECL Fanout Buffer. The PCLKx, nPCLKx pairs can accept most standard differential input levels. With the selection of SEL_OUT signal, outputs can be selected be to either LVDS or LVPECL levels. The 854S204I is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output and bank skew characteristics make the 854S204I ideal for those clock distribution applications demanding well defined performance and repeatability. The 854S204I is a low skew, high performance dual, programmable 1-to-2 Differential-to- LVDS , LVPECL Fanout Buffer. The PCLKx, nPCLKx pairs can accept most standard differential input levels. With the selection of SEL_OUT signal, outputs can be selected be to either LVDS or LVPECL levels. The 854S204I is characterized to operate from either a 2.5V or a 3.3V power supply. Guaranteed output and bank skew characteristics make the 854S204I ideal for those clock distribution applications demanding well defined performance and repeatability.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 854S204BGILFT |
| Product Name | Low Skew,Dual,Programmable 1-to-2 Differential-to-LVDS,LVPECL Fanout Buffer |
| Technology | LVDS |
| Device Type | Buffer |
| Supply Voltage | 2.5V; 3.3V; Other; 2.50-2.50,3.30-3.30 |