Integrated Device Technology Interface - Interface - Specialized - 89H24NT24G2ZBHLG 89H24NT24G2ZBHLG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812727-89H24NT24G2ZB HLG Packaging: Tray Mounting Style: SMD Applications: Switch Interfacing Interface: PCI Express Part Status: Last Time Buy Supplier Device Package: 324-FCBGA (19x19) Manufacturer Package: 324-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V Part Number Series: IDT89H24
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812727-89H24NT24G2ZB HLG Packaging: Tray Mounting Style: SMD Applications: Switch Interfacing Interface: PCI Express Part Status: Last Time Buy Supplier Device Package: 324-FCBGA (19x19) Manufacturer Package: 324-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V Part Number Series: IDT89H24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89H24NT24G2ZBHLG - 812727-89H24NT24G2ZBHLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89H24NT24G2ZBHLG
812727-89H24NT24G2ZBHLG
Interface - Interface - Specialized - 89H24NT24G2ZBHLG 812727-89H24NT24G2ZBHLG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 812727-89H24NT24G2ZB HLG Packaging: Tray Mounting Style: SMD Applications: Switch Interfacing Interface: PCI Express Part Status: Last Time Buy Supplier Device Package: 324-FCBGA (19x19) Manufacturer Package: 324-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.3V Part Number Series: IDT89H24

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 812727-89H24NT24G2ZBHLG
Packaging: Tray
Mounting Style: SMD
Applications: Switch Interfacing
Interface: PCI Express
Part Status: Last Time Buy
Supplier Device Package: 324-FCBGA (19x19)
Manufacturer Package: 324-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3.3V
Part Number Series: IDT89H24

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 812727-89H24NT24G2ZBHLG
Product Name Interface - Interface - Specialized - 89H24NT24G2ZBHLG
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Distance and angle measurement - SSI Transmitter Interface - 750-630/000-008 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Receiver; Sensor Interface
View Details