Integrated Device Technology Interface - Interface - Specialized - 89HPES12T3G2ZBBCGI 89HPES12T3G2ZBBCGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766394-89HPES12T3G2Z BBCGI Series: PRECISE Packaging: Tray Package: 324-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES12T3G2 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CABGA (19x19) Alternative Parts (Cross-Reference): 89HPES12T3G2ZBBC; 89HPES12T3G2ZBBC8; 89HPES12T3G2ZBBCG8; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766394-89HPES12T3G2Z BBCGI Series: PRECISE Packaging: Tray Package: 324-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES12T3G2 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CABGA (19x19) Alternative Parts (Cross-Reference): 89HPES12T3G2ZBBC; 89HPES12T3G2ZBBC8; 89HPES12T3G2ZBBCG8; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES12T3G2ZBBCGI - 766394-89HPES12T3G2ZBBCGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES12T3G2ZBBCGI
766394-89HPES12T3G2ZBBCGI
Interface - Interface - Specialized - 89HPES12T3G2ZBBCGI 766394-89HPES12T3G2ZBBCGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766394-89HPES12T3G2Z BBCGI Series: PRECISE Packaging: Tray Package: 324-LBGA Applications: Switch Interfacing Mounting: SMD Operating Supply Voltage: 3.3V Interface: PCI Express Family Name: 89HPES12T3G2 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CABGA (19x19) Alternative Parts (Cross-Reference): 89HPES12T3G2ZBBC; 89HPES12T3G2ZBBC8; 89HPES12T3G2ZBBCG8; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766394-89HPES12T3G2ZBBCGI
Series: PRECISE
Packaging: Tray
Package: 324-LBGA
Applications: Switch Interfacing
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: PCI Express
Family Name: 89HPES12T3G2
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-CABGA (19x19)
Alternative Parts (Cross-Reference): 89HPES12T3G2ZBBC; 89HPES12T3G2ZBBC8; 89HPES12T3G2ZBBCG8;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
PCI Interface IC
89HPES12T3G2ZBBCGI
PCI Interface IC 89HPES12T3G2ZBBCGI
PCI Interface IC PCI EXPRESS SWITCH

PCI Interface IC PCI EXPRESS SWITCH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 766394-89HPES12T3G2ZBBCGI 89HPES12T3G2ZBBCGI
Product Name Interface - Interface - Specialized - 89HPES12T3G2ZBBCGI PCI Interface IC
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3056-KS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology DSP, Serial
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Interface module - 289-195 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Line Interface ICs - 1901021 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details