The 83904-02 is a low skew, high performance 1-to-4 Crystal-to- LVCMOS Fanout Buffer. The 83904-02 has selectable single-ended clock or two crystal-oscillator inputs. There is an output enable to disable the outputs by placing them into a high impedance state. Guaranteed output and part-to-part skew characteristics make the 83904-02 ideal for those applications demanding well defined performance and repeatability.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 83904AG-02LFT |
| Product Name | Low Skew,1-to-4,Crystal-to-LVCMOS/LVTTL Fanout Buffer |
| Technology | CMOS |
| Device Type | Buffer |
| Supply Voltage | 2.5V; 3.3V |